Vishay Intertechnology, Inc. RES 402 OHM 1/2W 1% AXIAL CMF55402R00FKRE70

Description
RES 402ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 402ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402 OHM 1/2W 1% AXIAL - CMF55402R00FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 1/2W 1% AXIAL
CMF55402R00FKRE70
RES 402 OHM 1/2W 1% AXIAL CMF55402R00FKRE70
RES 402ohm 1/2W 1% AXIAL

RES 402ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55402R00FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55402R00FKRE70-ND
Through Hole Resistors CMF55402R00FKRE70-ND
402 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

402 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 402 Ohm, +/1 Percent, 100 Ppm Vishay - 68H9806 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 402 Ohm, +/1 Percent, 100 Ppm Vishay
68H9806
Cmf55, 402 Ohm, +/1 Percent, 100 Ppm Vishay 68H9806
CMF55, 402 Ohm, +/- 1 Percent, 100 ppm

CMF55, 402 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55402R00FKRE70 CMF55402R00FKRE70-ND 68H9806
Product Name RES 402 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 402 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 402 ohms 402 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers