Vishay Intertechnology, Inc. RES 402 OHM 1/2W 1% AXIAL CMF55402R00FKEB

Description
RES 402ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 402ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402 OHM 1/2W 1% AXIAL - CMF55402R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 1/2W 1% AXIAL
CMF55402R00FKEB
RES 402 OHM 1/2W 1% AXIAL CMF55402R00FKEB
RES 402ohm 1/2W 1% AXIAL

RES 402ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55402R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55402R00FKEB-ND
Through Hole Resistors CMF55402R00FKEB-ND
402 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

402 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 402 1% T-1 Eb E3 Vishay - 48P6739 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 402 1% T-1 Eb E3 Vishay
48P6739
Cmf-55 402 1% T-1 Eb E3 Vishay 48P6739
CMF-55 402 1% T-1 EB e3

CMF-55 402 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55402R00FKEB CMF55402R00FKEB-ND 48P6739
Product Name RES 402 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 402 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 402 ohms 402 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers