Vishay Intertechnology, Inc. Through Hole Resistors CMF55402R00FKEA70

Description
402 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
402 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55402R00FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55402R00FKEA70-ND
Through Hole Resistors CMF55402R00FKEA70-ND
402 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

402 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 402 OHM 1/2W 1% AXIAL - CMF55402R00FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 1/2W 1% AXIAL
CMF55402R00FKEA70
RES 402 OHM 1/2W 1% AXIAL CMF55402R00FKEA70
RES 402ohm 1/2W 1% AXIAL

RES 402ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 402 1% T-1 Ea E3 Vishay - 68P7849 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 402 1% T-1 Ea E3 Vishay
68P7849
Cmf-55-70 402 1% T-1 Ea E3 Vishay 68P7849
CMF-55-70 402 1% T-1 EA e3

CMF-55-70 402 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55402R00FKEA70-ND CMF55402R00FKEA70 68P7849
Product Name Through Hole Resistors RES 402 OHM 1/2W 1% AXIAL Cmf-55-70 402 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 402 ohms 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers