Vishay Intertechnology, Inc. RES 402 OHM 1/2W 1% AXIAL CMF55402R00FKBF

Description
RES 402ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 402ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402 OHM 1/2W 1% AXIAL - CMF55402R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 1/2W 1% AXIAL
CMF55402R00FKBF
RES 402 OHM 1/2W 1% AXIAL CMF55402R00FKBF
RES 402ohm 1/2W 1% AXIAL

RES 402ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55402R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55402R00FKBF-ND
Through Hole Resistors CMF55402R00FKBF-ND
402 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

402 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,402Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 86H2855 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,402Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
86H2855
Resistor,metal Film,402Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 86H2855
Resistor,Metal Film,402Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,402Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55402R00FKBF CMF55402R00FKBF-ND 86H2855
Product Name RES 402 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,402Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 402 ohms 402 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers