Vishay Intertechnology, Inc. Through Hole Resistors CMF55402R00FHR6

Description
402 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
402 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55402R00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55402R00FHR6-ND
Through Hole Resistors CMF55402R00FHR6-ND
402 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

402 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 402 OHM 1/2W 1% AXIAL - CMF55402R00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 1/2W 1% AXIAL
CMF55402R00FHR6
RES 402 OHM 1/2W 1% AXIAL CMF55402R00FHR6
RES 402ohm 1/2W 1% AXIAL

RES 402ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,402Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C4747 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,402Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C4747
Resistor,metal Film,402Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C4747
Resistor,Metal Film,402Ohms,250WV,1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,402Ohms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55402R00FHR6-ND CMF55402R00FHR6 41C4747
Product Name Through Hole Resistors RES 402 OHM 1/2W 1% AXIAL Resistor,metal Film,402Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 402 ohms 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details