Vishay Intertechnology, Inc. Metal Film Resistors - CMF55402R00FHEA

Description
Metal Film Resistors - Through Hole CMF-55 402 1% T-2 EA e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 402 1% T-2 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55402R00FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55402R00FHEA
Metal Film Resistors - CMF55402R00FHEA
Metal Film Resistors - Through Hole CMF-55 402 1% T-2 EA e3

Metal Film Resistors - Through Hole CMF-55 402 1% T-2 EA e3

Supplier's Site
Through Hole Resistors - CMF55402R00FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55402R00FHEA-ND
Through Hole Resistors CMF55402R00FHEA-ND
402 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

402 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55402R00FHEA CMF55402R00FHEA-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers