Vishay Intertechnology, Inc. Through Hole Resistors CMF55402R00BHEA

Description
402 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
402 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55402R00BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55402R00BHEA-ND
Through Hole Resistors CMF55402R00BHEA-ND
402 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

402 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55402R00BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55402R00BHEA
Metal Film Resistors - CMF55402R00BHEA
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,402Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 89K8291 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,402Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
89K8291
Resistor,metal Film,402Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 89K8291
Resistor,Metal Film,402Ohms,250WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,402Ohms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55402R00BHEA-ND CMF55402R00BHEA 89K8291
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,402Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details