Vishay Intertechnology, Inc. Through Hole Resistors CMF55402R00BEEK

Description
402 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
402 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55402R00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55402R00BEEK-ND
Through Hole Resistors CMF55402R00BEEK-ND
402 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

402 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 402 OHM 1/2W .1% AXIAL - CMF55402R00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 1/2W .1% AXIAL
CMF55402R00BEEK
RES 402 OHM 1/2W .1% AXIAL CMF55402R00BEEK
RES 402ohm 1/2W .1% AXIAL

RES 402ohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 402 .1% T-9 Ek E3 Vishay - 68P7842 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 402 .1% T-9 Ek E3 Vishay
68P7842
Cmf-55 402 .1% T-9 Ek E3 Vishay 68P7842
CMF-55 402 .1% T-9 EK e3

CMF-55 402 .1% T-9 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55402R00BEEK-ND CMF55402R00BEEK 68P7842
Product Name Through Hole Resistors RES 402 OHM 1/2W .1% AXIAL Cmf-55 402 .1% T-9 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 402 ohms 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details