Vishay Intertechnology, Inc. RES 402 OHM 1/2W .1% AXIAL CMF55402R00BEEA70

Description
RES 402ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 402ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402 OHM 1/2W .1% AXIAL - CMF55402R00BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 1/2W .1% AXIAL
CMF55402R00BEEA70
RES 402 OHM 1/2W .1% AXIAL CMF55402R00BEEA70
RES 402ohm 1/2W .1% AXIAL

RES 402ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55402R00BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55402R00BEEA70-ND
Through Hole Resistors CMF55402R00BEEA70-ND
402 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

402 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 402 .1% T-9 Ea E3 Vishay - 68P7840 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 402 .1% T-9 Ea E3 Vishay
68P7840
Cmf-55-70 402 .1% T-9 Ea E3 Vishay 68P7840
CMF-55-70 402 .1% T-9 EA e3

CMF-55-70 402 .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55402R00BEEA70 CMF55402R00BEEA70-ND 68P7840
Product Name RES 402 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 402 .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 402 ohms 402 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614889-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115000 ohms
View Details
2 suppliers