Vishay Intertechnology, Inc. RES 402K OHM 1/2W 1% AXIAL CMF55402K00FKEB70

Description
RES 402Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 402Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402K OHM 1/2W 1% AXIAL - CMF55402K00FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402K OHM 1/2W 1% AXIAL
CMF55402K00FKEB70
RES 402K OHM 1/2W 1% AXIAL CMF55402K00FKEB70
RES 402Kohm 1/2W 1% AXIAL

RES 402Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55402K00FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55402K00FKEB70-ND
Through Hole Resistors CMF55402K00FKEB70-ND
402 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

402 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 402K 1% T-1 Eb E3 Vishay - 68P7831 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 402K 1% T-1 Eb E3 Vishay
68P7831
Cmf-55-70 402K 1% T-1 Eb E3 Vishay 68P7831
CMF-55-70 402K 1% T-1 EB e3

CMF-55-70 402K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55402K00FKEB70 CMF55402K00FKEB70-ND 68P7831
Product Name RES 402K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 402K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 402000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers