Vishay Intertechnology, Inc. RES 402K OHM 1/2W 1% AXIAL CMF55402K00FKEA

Description
RES 402Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 402Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402K OHM 1/2W 1% AXIAL - CMF55402K00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402K OHM 1/2W 1% AXIAL
CMF55402K00FKEA
RES 402K OHM 1/2W 1% AXIAL CMF55402K00FKEA
RES 402Kohm 1/2W 1% AXIAL

RES 402Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55402K00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55402K00FKEA-ND
Through Hole Resistors CMF55402K00FKEA-ND
402 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

402 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 402K 1% T-1 Ea E3 Vishay - 68P7829 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 402K 1% T-1 Ea E3 Vishay
68P7829
Cmf-55 402K 1% T-1 Ea E3 Vishay 68P7829
CMF-55 402K 1% T-1 EA e3

CMF-55 402K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55402K00FKEA CMF55402K00FKEA-ND 68P7829
Product Name RES 402K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 402K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 402000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details