Vishay Intertechnology, Inc. Through Hole Resistors CMF55402K00FHEB

Description
402 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
402 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF402KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF402KHFCT-ND
Through Hole Resistors CMF402KHFCT-ND
402 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

402 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF402KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF402KHFTR-ND
Through Hole Resistors CMF402KHFTR-ND
402 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

402 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55402K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55402K00FHEB
Metal Film Resistors - CMF55402K00FHEB
Metal Film Resistors - Through Hole 1/4watt 402Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 402Kohms 1%

Supplier's Site
Cmf-55 402K 1% T-2 Eb E3 Vishay - 68P7826 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 402K 1% T-2 Eb E3 Vishay
68P7826
Cmf-55 402K 1% T-2 Eb E3 Vishay 68P7826
CMF-55 402K 1% T-2 EB e3

CMF-55 402K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF402KHFCT-ND CMF55402K00FHEB 68P7826
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 402K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers