Vishay Precision Group Cmf-55 3.74M 1% T-1 Re7 Vishay CMF553M7400FKR7

Description
CMF-55 3.74M 1% T-1 RE7
Description
CMF-55 3.74M 1% T-1 RE7

Suppliers

Company
Product
Description
Supplier Links
Cmf-55 3.74M 1% T-1 Re7 Vishay - 68P5869 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.74M 1% T-1 Re7 Vishay
68P5869
Cmf-55 3.74M 1% T-1 Re7 Vishay 68P5869
CMF-55 3.74M 1% T-1 RE7

CMF-55 3.74M 1% T-1 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68P5869
Product Name Cmf-55 3.74M 1% T-1 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details