Vishay Precision Group Cmf-55 3.6M 1% T-1 Re8 Vishay CMF553M6000FKR8

Description
CMF-55 3.6M 1% T-1 RE8
Description
CMF-55 3.6M 1% T-1 RE8

Suppliers

Company
Product
Description
Supplier Links
Cmf-55 3.6M 1% T-1 Re8 Vishay - 68P5858 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.6M 1% T-1 Re8 Vishay
68P5858
Cmf-55 3.6M 1% T-1 Re8 Vishay 68P5858
CMF-55 3.6M 1% T-1 RE8

CMF-55 3.6M 1% T-1 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68P5858
Product Name Cmf-55 3.6M 1% T-1 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details