Vishay Intertechnology, Inc. Connectors,Interconnects CMF553M3000FHEB

Description
Manufacturer: Motorola Category: Connectors,Interconn ects Packaging: Bulk Part Status: Active Resistance (Ohms): 560k Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Thick Film Temperature Coefficient: C0G, NP0 Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: Motorola Category: Connectors,Interconn ects Packaging: Bulk Part Status: Active Resistance (Ohms): 560k Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Thick Film Temperature Coefficient: C0G, NP0 Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: Motorola Category: Connectors,Interconn ects Packaging: Bulk Part Status: Active Resistance (Ohms): 560k Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Thick Film Temperature Coefficient: C0G, NP0 Operating Temperature: -40°C ~ 85°C

Manufacturer: Motorola
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Active
Resistance (Ohms): 560k
Tolerance (+ or -): 5%
Power (Watts): 30 W
Composition: Thick Film
Temperature Coefficient: C0G, NP0
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 7927A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
Jacks, Plugs - 9218RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details