Vishay Intertechnology, Inc. Metal Film Resistors - CMF553M0100FKBF

Description
Metal Film Resistors - Through Hole 1/4watt 3.01Mohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 3.01Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF553M0100FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553M0100FKBF
Metal Film Resistors - CMF553M0100FKBF
Metal Film Resistors - Through Hole 1/4watt 3.01Mohms 1%

Metal Film Resistors - Through Hole 1/4watt 3.01Mohms 1%

Supplier's Site
Through Hole Resistors - CMF553M0100FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M0100FKBF-ND
Through Hole Resistors CMF553M0100FKBF-ND
3.01 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.01 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.01Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C2838 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.01Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C2838
Resistor,metal Film,3.01Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C2838
Resistor,Metal Film,3.01MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,3.01MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M0100FKBF CMF553M0100FKBF-ND 41C2838
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,3.01Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 3.01E6 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details