Vishay Intertechnology, Inc. RES 3.01M OHM 1% 50PPM 1/2W CMF553M0100FHEB

Description
RES 3.01Mohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 3.01Mohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01M OHM 1% 50PPM 1/2W - CMF553M0100FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01M OHM 1% 50PPM 1/2W
CMF553M0100FHEB
RES 3.01M OHM 1% 50PPM 1/2W CMF553M0100FHEB
RES 3.01Mohm 1% 50PPM 1/2W

RES 3.01Mohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF3.01MHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF3.01MHFCT-ND
Through Hole Resistors CMF3.01MHFCT-ND
3.01 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.01 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF3.01MHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF3.01MHFTR-ND
Through Hole Resistors CMF3.01MHFTR-ND
3.01 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.01 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.01M 1% T-2 Eb E3 Vishay - 68P5724 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.01M 1% T-2 Eb E3 Vishay
68P5724
Cmf-55 3.01M 1% T-2 Eb E3 Vishay 68P5724
CMF-55 3.01M 1% T-2 EB e3

CMF-55 3.01M 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M0100FHEB CMF3.01MHFCT-ND 68P5724
Product Name RES 3.01M OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 3.01M 1% T-2 Eb E3 Vishay
Resistance Range 3.01E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details