Vishay Intertechnology, Inc. Through Hole Resistors CMF553M0100FHEA

Description
3.01 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.01 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553M0100FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M0100FHEA-ND
Through Hole Resistors CMF553M0100FHEA-ND
3.01 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.01 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.01M OHM 1/2W 1% AXIAL - CMF553M0100FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01M OHM 1/2W 1% AXIAL
CMF553M0100FHEA
RES 3.01M OHM 1/2W 1% AXIAL CMF553M0100FHEA
RES 3.01Mohm 1/2W 1% AXIAL

RES 3.01Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 3.01M 1% T-2 Ea E3 Vishay - 68P5723 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.01M 1% T-2 Ea E3 Vishay
68P5723
Cmf-55 3.01M 1% T-2 Ea E3 Vishay 68P5723
CMF-55 3.01M 1% T-2 EA e3

CMF-55 3.01M 1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M0100FHEA-ND CMF553M0100FHEA 68P5723
Product Name Through Hole Resistors RES 3.01M OHM 1/2W 1% AXIAL Cmf-55 3.01M 1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details