Vishay Intertechnology, Inc. RES 3M OHM 1/2W 5% AXIAL CMF553M0000JNEA

Description
RES 3Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 3Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3M OHM 1/2W 5% AXIAL - CMF553M0000JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3M OHM 1/2W 5% AXIAL
CMF553M0000JNEA
RES 3M OHM 1/2W 5% AXIAL CMF553M0000JNEA
RES 3Mohm 1/2W 5% AXIAL

RES 3Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF553M0000JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M0000JNEA-ND
Through Hole Resistors CMF553M0000JNEA-ND
3 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF553M0000JNEA CMF553M0000JNEA-ND
Product Name RES 3M OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.00E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details