Vishay Intertechnology, Inc. RES 3M OHM 1/2W 5% AXIAL CMF553M0000JNBF

Description
RES 3Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 3Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3M OHM 1/2W 5% AXIAL - CMF553M0000JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3M OHM 1/2W 5% AXIAL
CMF553M0000JNBF
RES 3M OHM 1/2W 5% AXIAL CMF553M0000JNBF
RES 3Mohm 1/2W 5% AXIAL

RES 3Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF553M0000JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M0000JNBF-ND
Through Hole Resistors CMF553M0000JNBF-ND
3 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,30Mohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay - 41C2831 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,30Mohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
41C2831
Resistor,metal Film,30Mohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay 41C2831
Resistor,Metal Film,30MOhms,250WV,5 +/-% Tol,-200,200ppm-TC

Resistor,Metal Film,30MOhms,250WV,5+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M0000JNBF CMF553M0000JNBF-ND 41C2831
Product Name RES 3M OHM 1/2W 5% AXIAL Through Hole Resistors Resistor,metal Film,30Mohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.00E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614883-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers