Vishay Intertechnology, Inc. RES 3M OHM 1/2W 1% AXIAL CMF553M0000FLR6

Description
RES 3Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3M OHM 1/2W 1% AXIAL - CMF553M0000FLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3M OHM 1/2W 1% AXIAL
CMF553M0000FLR6
RES 3M OHM 1/2W 1% AXIAL CMF553M0000FLR6
RES 3Mohm 1/2W 1% AXIAL

RES 3Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553M0000FLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M0000FLR6-ND
Through Hole Resistors CMF553M0000FLR6-ND
3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 3 Mohm, +/1 Percent, 150 Ppm Vishay - 41C2827 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 3 Mohm, +/1 Percent, 150 Ppm Vishay
41C2827
Cmf55, 3 Mohm, +/1 Percent, 150 Ppm Vishay 41C2827
CMF55, 3 MOhm, +/- 1 Percent, 150 ppm

CMF55, 3 MOhm, +/- 1 Percent, 150 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M0000FLR6 CMF553M0000FLR6-ND 41C2827
Product Name RES 3M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 3 Mohm, +/1 Percent, 150 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details