Vishay Intertechnology, Inc. RES 3M OHM 1/2W 1% AXIAL CMF553M0000FLEA

Description
RES 3Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3M OHM 1/2W 1% AXIAL - CMF553M0000FLEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3M OHM 1/2W 1% AXIAL
CMF553M0000FLEA
RES 3M OHM 1/2W 1% AXIAL CMF553M0000FLEA
RES 3Mohm 1/2W 1% AXIAL

RES 3Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553M0000FLEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M0000FLEA-ND
Through Hole Resistors CMF553M0000FLEA-ND
3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3M 1% T-0 Ea E3 Vishay - 68P5713 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3M 1% T-0 Ea E3 Vishay
68P5713
Cmf-55 3M 1% T-0 Ea E3 Vishay 68P5713
CMF-55 3M 1% T-0 EA e3

CMF-55 3M 1% T-0 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M0000FLEA CMF553M0000FLEA-ND 68P5713
Product Name RES 3M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 3M 1% T-0 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details