Vishay Intertechnology, Inc. Through Hole Resistors CMF553M0000FKR6

Description
3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553M0000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M0000FKR6-ND
Through Hole Resistors CMF553M0000FKR6-ND
3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF553M0000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF553M0000FKR6
Vishay/DaleMetal Film Resistors - CMF553M0000FKR6
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Cmf55, 3 Mohm, +/1 Percent, 100 Ppm Vishay - 41C2824 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 3 Mohm, +/1 Percent, 100 Ppm Vishay
41C2824
Cmf55, 3 Mohm, +/1 Percent, 100 Ppm Vishay 41C2824
CMF55, 3 MOhm, +/- 1 Percent, 100 ppm

CMF55, 3 MOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M0000FKR6-ND CMF553M0000FKR6 41C2824
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Cmf55, 3 Mohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers