Vishay Precision Group RES 3M OHM 1/2W 1% AXIAL CMF553M0000FKEK

Description
RES 3Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3M OHM 1/2W 1% AXIAL - CMF553M0000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3M OHM 1/2W 1% AXIAL
CMF553M0000FKEK
RES 3M OHM 1/2W 1% AXIAL CMF553M0000FKEK
RES 3Mohm 1/2W 1% AXIAL

RES 3Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553M0000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M0000FKEK-ND
Through Hole Resistors CMF553M0000FKEK-ND
3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 3 Mohm, 500 Mw, 1%; Resistance Vishay - 68P5706 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 3 Mohm, 500 Mw, 1%; Resistance Vishay
68P5706
Metal Film Resistor, 3 Mohm, 500 Mw, 1%; Resistance Vishay 68P5706
METAL FILM RESISTOR, 3 MOHM, 500 MW, 1%; Resistance:3Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 3 MOHM, 500 MW, 1%; Resistance:3Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M0000FKEK CMF553M0000FKEK-ND 68P5706
Product Name RES 3M OHM 1/2W 1% AXIAL Through Hole Resistors Metal Film Resistor, 3 Mohm, 500 Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 3.00E6 ohms 3.00E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details