Vishay Intertechnology, Inc. Through Hole Resistors CMF553M0000FKEB70

Description
3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553M0000FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553M0000FKEB70-ND
Through Hole Resistors CMF553M0000FKEB70-ND
3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3M OHM 1/2W 1% AXIAL - CMF553M0000FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3M OHM 1/2W 1% AXIAL
CMF553M0000FKEB70
RES 3M OHM 1/2W 1% AXIAL CMF553M0000FKEB70
RES 3Mohm 1/2W 1% AXIAL

RES 3Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 3M 1% T-1 Eb E3 Vishay - 68P5705 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 3M 1% T-1 Eb E3 Vishay
68P5705
Cmf-55-70 3M 1% T-1 Eb E3 Vishay 68P5705
CMF-55-70 3M 1% T-1 EB e3

CMF-55-70 3M 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553M0000FKEB70-ND CMF553M0000FKEB70 68P5705
Product Name Through Hole Resistors RES 3M OHM 1/2W 1% AXIAL Cmf-55-70 3M 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers