Vishay Intertechnology, Inc. RES 3.975K OHM 1/2W 1% AXIAL CMF553K9750FLEA

Description
RES 3.975Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.975Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.975K OHM 1/2W 1% AXIAL - CMF553K9750FLEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.975K OHM 1/2W 1% AXIAL
CMF553K9750FLEA
RES 3.975K OHM 1/2W 1% AXIAL CMF553K9750FLEA
RES 3.975Kohm 1/2W 1% AXIAL

RES 3.975Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K9750FLEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K9750FLEA-ND
Through Hole Resistors CMF553K9750FLEA-ND
3.975 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.975 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.975K 1% T-0 Ea E3 Vishay - 48P6519 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.975K 1% T-0 Ea E3 Vishay
48P6519
Cmf-55 3.975K 1% T-0 Ea E3 Vishay 48P6519
CMF-55 3.975K 1% T-0 EA e3

CMF-55 3.975K 1% T-0 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K9750FLEA CMF553K9750FLEA-ND 48P6519
Product Name RES 3.975K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 3.975K 1% T-0 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3975 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details