Vishay Intertechnology, Inc. Through Hole Resistors CMF553K9750FKRE

Description
3.975 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.975 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553K9750FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K9750FKRE-ND
Through Hole Resistors CMF553K9750FKRE-ND
3.975 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.975 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.975K OHM 1/2W 1% AXIAL - CMF553K9750FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.975K OHM 1/2W 1% AXIAL
CMF553K9750FKRE
RES 3.975K OHM 1/2W 1% AXIAL CMF553K9750FKRE
RES 3.975Kohm 1/2W 1% AXIAL

RES 3.975Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 3.975K 1% T-1 R36 Vishay - 68P5699 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.975K 1% T-1 R36 Vishay
68P5699
Cmf-55 3.975K 1% T-1 R36 Vishay 68P5699
CMF-55 3.975K 1% T-1 R36

CMF-55 3.975K 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K9750FKRE-ND CMF553K9750FKRE 68P5699
Product Name Through Hole Resistors RES 3.975K OHM 1/2W 1% AXIAL Cmf-55 3.975K 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details