Vishay Intertechnology, Inc. Through Hole Resistors CMF553K9700BEBF

Description
3.97 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.97 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553K9700BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K9700BEBF-ND
Through Hole Resistors CMF553K9700BEBF-ND
3.97 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.97 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.97K OHM 1/2W .1% AXIAL - CMF553K9700BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.97K OHM 1/2W .1% AXIAL
CMF553K9700BEBF
RES 3.97K OHM 1/2W .1% AXIAL CMF553K9700BEBF
RES 3.97Kohm 1/2W .1% AXIAL

RES 3.97Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,39.7Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C2812 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,39.7Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C2812
Resistor,metal Film,39.7Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C2812
Resistor,Metal Film,39.7KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,39.7KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K9700BEBF-ND CMF553K9700BEBF 41C2812
Product Name Through Hole Resistors RES 3.97K OHM 1/2W .1% AXIAL Resistor,metal Film,39.7Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers