Vishay Intertechnology, Inc. RESISTOR 3.92K OHM 1/2W 1% AXIAL CMF553K9200FKRE

Description
RESISTOR 3.92Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RESISTOR 3.92Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 3.92K OHM 1/2W 1% AXIAL - CMF553K9200FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 3.92K OHM 1/2W 1% AXIAL
CMF553K9200FKRE
RESISTOR 3.92K OHM 1/2W 1% AXIAL CMF553K9200FKRE
RESISTOR 3.92Kohm 1/2W 1% AXIAL

RESISTOR 3.92Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K9200FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K9200FKRE-ND
Through Hole Resistors CMF553K9200FKRE-ND
3.92 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.92 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.92K 1% T-1 R36 Vishay - 68P5691 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.92K 1% T-1 R36 Vishay
68P5691
Cmf-55 3.92K 1% T-1 R36 Vishay 68P5691
CMF-55 3.92K 1% T-1 R36

CMF-55 3.92K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K9200FKRE CMF553K9200FKRE-ND 68P5691
Product Name RESISTOR 3.92K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 3.92K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3920 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details