Vishay Intertechnology, Inc. Metal Film Resistors - CMF553K9200FHBF

Description
Metal Film Resistors - Through Hole 1/4watt 3.92Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 3.92Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF553K9200FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553K9200FHBF
Metal Film Resistors - CMF553K9200FHBF
Metal Film Resistors - Through Hole 1/4watt 3.92Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 3.92Kohms 1%

Supplier's Site
Through Hole Resistors - CMF553K9200FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K9200FHBF-ND
Through Hole Resistors CMF553K9200FHBF-ND
3.92 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.92 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.92K 1% T-2 B14 Vishay - 68P5687 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.92K 1% T-2 B14 Vishay
68P5687
Cmf-55 3.92K 1% T-2 B14 Vishay 68P5687
CMF-55 3.92K 1% T-2 B14

CMF-55 3.92K 1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K9200FHBF CMF553K9200FHBF-ND 68P5687
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 3.92K 1% T-2 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 3920 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details