Vishay Intertechnology, Inc. RES 3.92K OHM 1/2W 1% AXIAL CMF553K9200FEEB

Description
RES 3.92Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.92Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92K OHM 1/2W 1% AXIAL - CMF553K9200FEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92K OHM 1/2W 1% AXIAL
CMF553K9200FEEB
RES 3.92K OHM 1/2W 1% AXIAL CMF553K9200FEEB
RES 3.92Kohm 1/2W 1% AXIAL

RES 3.92Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K9200FEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K9200FEEB-ND
Through Hole Resistors CMF553K9200FEEB-ND
3.92 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.92 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF553K9200FEEB CMF553K9200FEEB-ND
Product Name RES 3.92K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3920 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers