Vishay Intertechnology, Inc. RES 3.92K OHM 1/2W .5% AXIAL CMF553K9200DHEK

Description
RES 3.92Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 3.92Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92K OHM 1/2W .5% AXIAL - CMF553K9200DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92K OHM 1/2W .5% AXIAL
CMF553K9200DHEK
RES 3.92K OHM 1/2W .5% AXIAL CMF553K9200DHEK
RES 3.92Kohm 1/2W .5% AXIAL

RES 3.92Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K9200DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K9200DHEK-ND
Through Hole Resistors CMF553K9200DHEK-ND
3.92 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.92 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.92K .5% T-2 Ek E3 Vishay - 68P5686 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.92K .5% T-2 Ek E3 Vishay
68P5686
Cmf-55 3.92K .5% T-2 Ek E3 Vishay 68P5686
CMF-55 3.92K .5% T-2 EK e3

CMF-55 3.92K .5% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K9200DHEK CMF553K9200DHEK-ND 68P5686
Product Name RES 3.92K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 3.92K .5% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3920 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers