Vishay Intertechnology, Inc. Metal Film Resistors - CMF553K9200DHEB

Description
Metal Film Resistors - Through Hole 1/4watt 3.92Kohms 0.5%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 3.92Kohms 0.5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF553K9200DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553K9200DHEB
Metal Film Resistors - CMF553K9200DHEB
Metal Film Resistors - Through Hole 1/4watt 3.92Kohms 0.5%

Metal Film Resistors - Through Hole 1/4watt 3.92Kohms 0.5%

Supplier's Site
Through Hole Resistors - CMF553K9200DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K9200DHEB-ND
Through Hole Resistors CMF553K9200DHEB-ND
3.92 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.92 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.92K .5% T-2 Eb E3 Vishay - 68P5685 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.92K .5% T-2 Eb E3 Vishay
68P5685
Cmf-55 3.92K .5% T-2 Eb E3 Vishay 68P5685
CMF-55 3.92K .5% T-2 EB e3

CMF-55 3.92K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K9200DHEB CMF553K9200DHEB-ND 68P5685
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 3.92K .5% T-2 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 3920 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers