Vishay Intertechnology, Inc. Through Hole Resistors CMF553K9200BHR6

Description
3.92 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.92 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553K9200BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K9200BHR6-ND
Through Hole Resistors CMF553K9200BHR6-ND
3.92 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.92 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF553K9200BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553K9200BHR6
Metal Film Resistors - CMF553K9200BHR6
Metal Film Resistors - Through Hole 3.92Kohm .1% 50PPM 1/4W

Metal Film Resistors - Through Hole 3.92Kohm .1% 50PPM 1/4W

Supplier's Site
Resistor,metal Film,39.2Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C2799 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,39.2Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C2799
Resistor,metal Film,39.2Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C2799
Resistor,Metal Film,39.2KOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,39.2KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K9200BHR6-ND CMF553K9200BHR6 41C2799
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,39.2Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details