Vishay Intertechnology, Inc. Through Hole Resistors CMF553K9200BHEB

Description
3.92 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.92 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553K9200BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K9200BHEB-ND
Through Hole Resistors CMF553K9200BHEB-ND
3.92 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.92 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF553K9200BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553K9200BHEB
Metal Film Resistors - CMF553K9200BHEB
Metal Film Resistors - Through Hole 1/4watt 3.92Kohms 0.1%

Metal Film Resistors - Through Hole 1/4watt 3.92Kohms 0.1%

Supplier's Site
Cmf-55 3.92K .1% T-2 Eb E3 Vishay - 68P5679 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.92K .1% T-2 Eb E3 Vishay
68P5679
Cmf-55 3.92K .1% T-2 Eb E3 Vishay 68P5679
CMF-55 3.92K .1% T-2 EB e3

CMF-55 3.92K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K9200BHEB-ND CMF553K9200BHEB 68P5679
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 3.92K .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details