Vishay Intertechnology, Inc. Through Hole Resistors CMF553K9200BERE

Description
3.92 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.92 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553K9200BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K9200BERE-ND
Through Hole Resistors CMF553K9200BERE-ND
3.92 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.92 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.92K OHM 1/2W .1% AXIAL - CMF553K9200BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92K OHM 1/2W .1% AXIAL
CMF553K9200BERE
RES 3.92K OHM 1/2W .1% AXIAL CMF553K9200BERE
RES 3.92Kohm 1/2W .1% AXIAL

RES 3.92Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,3.92Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C2792 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.92Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C2792
Resistor,metal Film,3.92Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C2792
Resistor,Metal Film,3.92KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,3.92KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K9200BERE-ND CMF553K9200BERE 41C2792
Product Name Through Hole Resistors RES 3.92K OHM 1/2W .1% AXIAL Resistor,metal Film,3.92Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details