Vishay Intertechnology, Inc. Through Hole Resistors CMF553K9200BER6

Description
3.92 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.92 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553K9200BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K9200BER6-ND
Through Hole Resistors CMF553K9200BER6-ND
3.92 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.92 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.92K OHM 1/2W .1% AXIAL - CMF553K9200BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92K OHM 1/2W .1% AXIAL
CMF553K9200BER6
RES 3.92K OHM 1/2W .1% AXIAL CMF553K9200BER6
RES 3.92Kohm 1/2W .1% AXIAL

RES 3.92Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,39.2Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C2793 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,39.2Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C2793
Resistor,metal Film,39.2Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C2793
Resistor,Metal Film,39.2KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,39.2KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K9200BER6-ND CMF553K9200BER6 41C2793
Product Name Through Hole Resistors RES 3.92K OHM 1/2W .1% AXIAL Resistor,metal Film,39.2Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details