Vishay Intertechnology, Inc. RES 3.92K OHM 1/2W .1% AXIAL CMF553K9200BEKA

Description
RES 3.92Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.92Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92K OHM 1/2W .1% AXIAL - CMF553K9200BEKA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92K OHM 1/2W .1% AXIAL
CMF553K9200BEKA
RES 3.92K OHM 1/2W .1% AXIAL CMF553K9200BEKA
RES 3.92Kohm 1/2W .1% AXIAL

RES 3.92Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K9200BEKA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K9200BEKA-ND
Through Hole Resistors CMF553K9200BEKA-ND
3.92 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.92 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.92K .1% T-9 K36 Vishay - 68P5677 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.92K .1% T-9 K36 Vishay
68P5677
Cmf-55 3.92K .1% T-9 K36 Vishay 68P5677
CMF-55 3.92K .1% T-9 K36

CMF-55 3.92K .1% T-9 K36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K9200BEKA CMF553K9200BEKA-ND 68P5677
Product Name RES 3.92K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 3.92K .1% T-9 K36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3920 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details