Vishay Intertechnology, Inc. RES 3.91K OHM 1/2W 1% AXIAL CMF553K9100FKR6

Description
RES 3.91Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.91Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.91K OHM 1/2W 1% AXIAL - CMF553K9100FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.91K OHM 1/2W 1% AXIAL
CMF553K9100FKR6
RES 3.91K OHM 1/2W 1% AXIAL CMF553K9100FKR6
RES 3.91Kohm 1/2W 1% AXIAL

RES 3.91Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K9100FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K9100FKR6-ND
Through Hole Resistors CMF553K9100FKR6-ND
3.91 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.91 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 3.91 Kohm, +/1 Percent, 100 Ppm Vishay - 41C2789 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 3.91 Kohm, +/1 Percent, 100 Ppm Vishay
41C2789
Cmf55, 3.91 Kohm, +/1 Percent, 100 Ppm Vishay 41C2789
CMF55, 3.91 kOhm, +/- 1 Percent, 100 ppm

CMF55, 3.91 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K9100FKR6 CMF553K9100FKR6-ND 41C2789
Product Name RES 3.91K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 3.91 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3910 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details