Vishay Intertechnology, Inc. Through Hole Resistors CMF553K9100FKBF

Description
3.91 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.91 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553K9100FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K9100FKBF-ND
Through Hole Resistors CMF553K9100FKBF-ND
3.91 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.91 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.91K OHM 1/2W 1% AXIAL - CMF553K9100FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.91K OHM 1/2W 1% AXIAL
CMF553K9100FKBF
RES 3.91K OHM 1/2W 1% AXIAL CMF553K9100FKBF
RES 3.91Kohm 1/2W 1% AXIAL

RES 3.91Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf55, 3.91 Kohm, +/1 Percent, 100 Ppm Vishay - 41C2788 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 3.91 Kohm, +/1 Percent, 100 Ppm Vishay
41C2788
Cmf55, 3.91 Kohm, +/1 Percent, 100 Ppm Vishay 41C2788
CMF55, 3.91 kOhm, +/- 1 Percent, 100 ppm

CMF55, 3.91 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K9100FKBF-ND CMF553K9100FKBF 41C2788
Product Name Through Hole Resistors RES 3.91K OHM 1/2W 1% AXIAL Cmf55, 3.91 Kohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details