Vishay Intertechnology, Inc. RES 3.9K OHM 1/2W 5% AXIAL CMF553K9000JKR6

Description
RES 3.9Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 3.9Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9K OHM 1/2W 5% AXIAL - CMF553K9000JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 1/2W 5% AXIAL
CMF553K9000JKR6
RES 3.9K OHM 1/2W 5% AXIAL CMF553K9000JKR6
RES 3.9Kohm 1/2W 5% AXIAL

RES 3.9Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K9000JKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K9000JKR6-ND
Through Hole Resistors CMF553K9000JKR6-ND
3.9 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.9 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF553K9000JKR6 CMF553K9000JKR6-ND
Product Name RES 3.9K OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3900 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details