Vishay Intertechnology, Inc. RES 3.9K OHM 1/2W 5% AXIAL CMF553K9000JKEB

Description
RES 3.9Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 3.9Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9K OHM 1/2W 5% AXIAL - CMF553K9000JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 1/2W 5% AXIAL
CMF553K9000JKEB
RES 3.9K OHM 1/2W 5% AXIAL CMF553K9000JKEB
RES 3.9Kohm 1/2W 5% AXIAL

RES 3.9Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K9000JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K9000JKEB-ND
Through Hole Resistors CMF553K9000JKEB-ND
3.9 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.9 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.9K 5% T-1 Eb E3 Vishay - 68P5662 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.9K 5% T-1 Eb E3 Vishay
68P5662
Cmf-55 3.9K 5% T-1 Eb E3 Vishay 68P5662
CMF-55 3.9K 5% T-1 EB e3

CMF-55 3.9K 5% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K9000JKEB CMF553K9000JKEB-ND 68P5662
Product Name RES 3.9K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 3.9K 5% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3900 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details