Vishay Intertechnology, Inc. RES 3.9K OHM 1/2W 1% AXIAL CMF553K9000FLEA

Description
RES 3.9Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.9Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9K OHM 1/2W 1% AXIAL - CMF553K9000FLEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 1/2W 1% AXIAL
CMF553K9000FLEA
RES 3.9K OHM 1/2W 1% AXIAL CMF553K9000FLEA
RES 3.9Kohm 1/2W 1% AXIAL

RES 3.9Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K9000FLEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K9000FLEA-ND
Through Hole Resistors CMF553K9000FLEA-ND
3.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF553K9000FLEA CMF553K9000FLEA-ND
Product Name RES 3.9K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 4756735 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers