Vishay Intertechnology, Inc. RES 3.9K OHM 1/2W 1% AXIAL CMF553K9000FKBF

Description
RES 3.9Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.9Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9K OHM 1/2W 1% AXIAL - CMF553K9000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 1/2W 1% AXIAL
CMF553K9000FKBF
RES 3.9K OHM 1/2W 1% AXIAL CMF553K9000FKBF
RES 3.9Kohm 1/2W 1% AXIAL

RES 3.9Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K9000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K9000FKBF-ND
Through Hole Resistors CMF553K9000FKBF-ND
3.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 3.9 Kohm, +/1 Percent, 100 Ppm Vishay - 65H7371 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 3.9 Kohm, +/1 Percent, 100 Ppm Vishay
65H7371
Cmf55, 3.9 Kohm, +/1 Percent, 100 Ppm Vishay 65H7371
CMF55, 3.9 kOhm, +/- 1 Percent, 100 ppm

CMF55, 3.9 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K9000FKBF CMF553K9000FKBF-ND 65H7371
Product Name RES 3.9K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 3.9 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details