Vishay Intertechnology, Inc. Through Hole Resistors CMF553K8800BHEB

Description
3.88 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.88 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553K8800BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K8800BHEB-ND
Through Hole Resistors CMF553K8800BHEB-ND
3.88 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.88 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.88K OHM 1/2W .1% AXIAL - CMF553K8800BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.88K OHM 1/2W .1% AXIAL
CMF553K8800BHEB
RES 3.88K OHM 1/2W .1% AXIAL CMF553K8800BHEB
RES 3.88Kohm 1/2W .1% AXIAL

RES 3.88Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 3.88K .1% T-2 Eb E3 Vishay - 68P5656 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.88K .1% T-2 Eb E3 Vishay
68P5656
Cmf-55 3.88K .1% T-2 Eb E3 Vishay 68P5656
CMF-55 3.88K .1% T-2 EB e3

CMF-55 3.88K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K8800BHEB-ND CMF553K8800BHEB 68P5656
Product Name Through Hole Resistors RES 3.88K OHM 1/2W .1% AXIAL Cmf-55 3.88K .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details