Vishay Intertechnology, Inc. RES 3.83K OHM 1/2W 1% AXIAL CMF553K8300FNR6

Description
RES 3.83Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.83Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83K OHM 1/2W 1% AXIAL - CMF553K8300FNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83K OHM 1/2W 1% AXIAL
CMF553K8300FNR6
RES 3.83K OHM 1/2W 1% AXIAL CMF553K8300FNR6
RES 3.83Kohm 1/2W 1% AXIAL

RES 3.83Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K8300FNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K8300FNR6-ND
Through Hole Resistors CMF553K8300FNR6-ND
3.83 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.83 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,38.3Kohms,250Wv,1+/-% Tol,-200,200Ppm-Tc Vishay - 67H8435 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,38.3Kohms,250Wv,1+/-% Tol,-200,200Ppm-Tc Vishay
67H8435
Resistor,metal Film,38.3Kohms,250Wv,1+/-% Tol,-200,200Ppm-Tc Vishay 67H8435
Resistor,Metal Film,38.3KOhms,250WV ,1+/-% Tol,-200,200ppm-TC

Resistor,Metal Film,38.3KOhms,250WV,1+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K8300FNR6 CMF553K8300FNR6-ND 67H8435
Product Name RES 3.83K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,38.3Kohms,250Wv,1+/-% Tol,-200,200Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3830 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details