Vishay Intertechnology, Inc. RES 3.83K OHM 1/2W 1% AXIAL CMF553K8300FHR6

Description
RES 3.83Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.83Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83K OHM 1/2W 1% AXIAL - CMF553K8300FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83K OHM 1/2W 1% AXIAL
CMF553K8300FHR6
RES 3.83K OHM 1/2W 1% AXIAL CMF553K8300FHR6
RES 3.83Kohm 1/2W 1% AXIAL

RES 3.83Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K8300FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K8300FHR6-ND
Through Hole Resistors CMF553K8300FHR6-ND
3.83 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.83 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.83K 1% T-2 Re6 Vishay - 68P5649 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.83K 1% T-2 Re6 Vishay
68P5649
Cmf-55 3.83K 1% T-2 Re6 Vishay 68P5649
CMF-55 3.83K 1% T-2 RE6

CMF-55 3.83K 1% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K8300FHR6 CMF553K8300FHR6-ND 68P5649
Product Name RES 3.83K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 3.83K 1% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3830 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details