Vishay Intertechnology, Inc. RES 3.83K OHM 1/2W 1% AXIAL CMF553K8300FHEA

Description
RES 3.83Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.83Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83K OHM 1/2W 1% AXIAL - CMF553K8300FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83K OHM 1/2W 1% AXIAL
CMF553K8300FHEA
RES 3.83K OHM 1/2W 1% AXIAL CMF553K8300FHEA
RES 3.83Kohm 1/2W 1% AXIAL

RES 3.83Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K8300FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K8300FHEA-ND
Through Hole Resistors CMF553K8300FHEA-ND
3.83 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.83 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.83K 1% T-2 Ea E3 Vishay - 68P5645 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.83K 1% T-2 Ea E3 Vishay
68P5645
Cmf-55 3.83K 1% T-2 Ea E3 Vishay 68P5645
CMF-55 3.83K 1% T-2 EA e3

CMF-55 3.83K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K8300FHEA CMF553K8300FHEA-ND 68P5645
Product Name RES 3.83K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 3.83K 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3830 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details