Vishay Intertechnology, Inc. Through Hole Resistors CMF553K8300DHRE

Description
3.83 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.83 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553K8300DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K8300DHRE-ND
Through Hole Resistors CMF553K8300DHRE-ND
3.83 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.83 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF553K8300DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553K8300DHRE
Metal Film Resistors - CMF553K8300DHRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,3.83Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C2772 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.83Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C2772
Resistor,metal Film,3.83Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C2772
Resistor,Metal Film,3.83KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,3.83KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K8300DHRE-ND CMF553K8300DHRE 41C2772
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,3.83Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details