Vishay Intertechnology, Inc. RES 3.83K OHM 1/2W .5% AXIAL CMF553K8300DHEK

Description
RES 3.83Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 3.83Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83K OHM 1/2W .5% AXIAL - CMF553K8300DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83K OHM 1/2W .5% AXIAL
CMF553K8300DHEK
RES 3.83K OHM 1/2W .5% AXIAL CMF553K8300DHEK
RES 3.83Kohm 1/2W .5% AXIAL

RES 3.83Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K8300DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K8300DHEK-ND
Through Hole Resistors CMF553K8300DHEK-ND
3.83 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.83 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.83K .5% T-2 Ek E3 Vishay - 68P5644 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.83K .5% T-2 Ek E3 Vishay
68P5644
Cmf-55 3.83K .5% T-2 Ek E3 Vishay 68P5644
CMF-55 3.83K .5% T-2 EK e3

CMF-55 3.83K .5% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K8300DHEK CMF553K8300DHEK-ND 68P5644
Product Name RES 3.83K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 3.83K .5% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3830 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR22J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers